The DTA115EMFHA is a PNP digital transistor designed for automotive applications, featuring built-in bias resistors (R1 and R2 both at 100kΩ) that facilitate easy circuit design by eliminating the need for external input resistors. It is housed in a SOT-723 package and is AEC-Q101 qualified, ensuring reliability in automotive environments. The transistor has a maximum collector current of -100mA and a supply voltage rating of -50V. Its electrical characteristics include a DC current gain of 82 and a transition frequency of 250MHz. The device operates within a junction temperature range of up to 150°C and can withstand storage temperatures from -55°C to +150°C. This product is suitable for applications such as inverters, interfaces, and drivers, making it a versatile choice for engineers in need of a reliable digital transistor solution.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA115EMFHA | DTA115EMFHA |
| Product Name | PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |