ROHM Semiconductor GmbH PNP, SOT-323T, -12V -1.5A, Low VCE(sat) Transistor 2SB1732

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB1732 is a PNP silicon transistor for low-frequency amplification, housed in the SOT-323T (TUMT3) package. It has a collector-emitter voltage rating of -12 V and a collector current of -1.5 A. The collector-emitter saturation voltage is characterized at a maximum of -200 mV with a collector current of -500 mA and base current of -25 mA. The device operates with a DC current gain (hFE) ranging from 270 to 680 at VCE = -2 V and IC = -200 mA. The transition frequency is 400 MHz, and the output capacitance is 12 pF. The junction temperature ranges from -55 °C to +150 °C, and power dissipation is rated at 400 mW under standard mounting conditions. The part meets RoHS compliance and is designed for surface-mount applications with tape and reel packaging in 3000-piece quantities.

Datasheet Summary
Powered by GS/AI

The 2SB1732 is a PNP silicon transistor for low-frequency amplification, housed in the SOT-323T (TUMT3) package. It has a collector-emitter voltage rating of -12 V and a collector current of -1.5 A. The collector-emitter saturation voltage is characterized at a maximum of -200 mV with a collector current of -500 mA and base current of -25 mA. The device operates with a DC current gain (hFE) ranging from 270 to 680 at VCE = -2 V and IC = -200 mA. The transition frequency is 400 MHz, and the output capacitance is 12 pF. The junction temperature ranges from -55 °C to +150 °C, and power dissipation is rated at 400 mW under standard mounting conditions. The part meets RoHS compliance and is designed for surface-mount applications with tape and reel packaging in 3000-piece quantities.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-323T, -12V -1.5A, Low VCE(sat) Transistor - 2SB1732 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-323T, -12V -1.5A, Low VCE(sat) Transistor
2SB1732
PNP, SOT-323T, -12V -1.5A, Low VCE(sat) Transistor 2SB1732
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Low VCE(sat) Transistor - 2SB1732 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Low VCE(sat) Transistor
2SB1732
PNP Low VCE(sat) Transistor 2SB1732
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1732 - 1124954-2SB1732 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1732
1124954-2SB1732
TRANSISTORS - Transistors (BJT) - Single - 2SB1732 1124954-2SB1732
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124954-2SB1732 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124954-2SB1732
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
-12V -1.5A Bipolar Transistor
276-2SB1732
-12V -1.5A Bipolar Transistor 276-2SB1732
Genera purpose amplification(-12V, -1.5A) Product overview: 2SB1732 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, -12V, -1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1732 can be used for catalog matching and distributor lookup.

Genera purpose amplification(-12V, -1.5A) Product overview: 2SB1732 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, -12V, -1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1732 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2SB1732 2SB1732 1124954-2SB1732 276-2SB1732
Product Name PNP, SOT-323T, -12V -1.5A, Low VCE(sat) Transistor PNP Low VCE(sat) Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1732 -12V -1.5A Bipolar Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data