DTA114ECA HZG is a PNP digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications. It has a collector current rating of -100 mA and a collector-emitter voltage of -50 V. The device is AEC-Q101 qualified for automotive use. The package dimensions are not explicitly stated, but it is taped in an 8 mm width reel with 3000 pieces per reel.
DTA114ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA114ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA114ECAHZG | DTA114ECAHZG |
| Product Name | PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP -100mA -50V Digital transistor (Bias Resistor Built-in transistor) (Corresponds To AEC-Q101) |
| Polarity | PNP | PNP |