The 2SAR522M is a PNP general purpose transistor in an SOT-723 (VMT3) package, rated for a collector-emitter voltage of -20 V and a collector current of -200 mA. It has a power dissipation of 150 mW and a junction temperature range of up to 150 °C. The device features a DC current gain ranging from 120 to 560 at a collector current of 1 mA and a transition frequency of 350 MHz. It is suitable for general purpose small signal amplification and complies with RoHS standards.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SAR522M | 2SAR522M |
| Product Name | PNP, SOT-723, -20V -200mA, General Purpose Amplification Transistor | PNP General Purpose Amplification Transistor |
| Polarity | PNP | PNP |