ROHM Semiconductor GmbH NPN, SOT-723, 20V 50mA, High frequency Transistor 2SC5661

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC5661 is an NPN high-frequency transistor in a VMT3 package, designed for low-noise amplification in high-frequency applications. It has a collector-emitter voltage rating of 20 V, a maximum collector current of 50 mA, and a collector power dissipation of 0.15 W. The device features a typical transition frequency of 1.5 GHz and a typical collector-base time constant of 6 ps. The junction temperature rating is 150 °C. The VMT3 package measures 1.9 mm in length, 0.95 mm in width, and 0.6 mm in height. The DC current gain (hFE) ranges from 82 to 180 at VCE = 10 V and IC = 10 mA.

Datasheet Summary
Powered by GS/AI

The 2SC5661 is an NPN high-frequency transistor in a VMT3 package, designed for low-noise amplification in high-frequency applications. It has a collector-emitter voltage rating of 20 V, a maximum collector current of 50 mA, and a collector power dissipation of 0.15 W. The device features a typical transition frequency of 1.5 GHz and a typical collector-base time constant of 6 ps. The junction temperature rating is 150 °C. The VMT3 package measures 1.9 mm in length, 0.95 mm in width, and 0.6 mm in height. The DC current gain (hFE) ranges from 82 to 180 at VCE = 10 V and IC = 10 mA.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-723, 20V 50mA, High frequency Transistor - 2SC5661 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-723, 20V 50mA, High frequency Transistor
2SC5661
NPN, SOT-723, 20V 50mA, High frequency Transistor 2SC5661
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN High frequency Transistor - 2SC5661 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN High frequency Transistor
2SC5661
NPN High frequency Transistor 2SC5661
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
Singapore, Singapore
18V 50mA 1.5GHz Bipolar Transistor
276-2SC5661
18V 50mA 1.5GHz Bipolar Transistor 276-2SC5661
High-Frequency Amplifier Transistor (18V, 50mA, 1.5GHz) Product overview: 2SC5661 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50mA, 1.5GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 50mA, 1.5GHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5661 can be used for catalog matching and distributor lookup.

High-Frequency Amplifier Transistor (18V, 50mA, 1.5GHz) Product overview: 2SC5661 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 50mA, 1.5GHz. Search-friendly keywords include transistor, BJT, switching, amplification, 18V, 50mA, 1.5GHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5661 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC5661 - 1125998-2SC5661 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5661
1125998-2SC5661
TRANSISTORS - Transistors (BJT) - Single - 2SC5661 1125998-2SC5661
Manufacturer: Rohm Semiconductor Win Source Part Number: 1125998-2SC5661 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1125998-2SC5661
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 2SC5661 2SC5661 276-2SC5661 1125998-2SC5661
Product Name NPN, SOT-723, 20V 50mA, High frequency Transistor NPN High frequency Transistor 18V 50mA 1.5GHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5661
Polarity NPN NPN
Unlock Full Specs
to access all available technical data