PNP digital transistor with built-in bias resistors (R1 = 22kΩ, R2 = 47kΩ) for use in inverter, interface, and driver circuits, housed in the SOT-723 (VMT3) package. It has a collector current rating of -100 mA, a supply voltage rating of -50 V, and a power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive applications.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA124XMFHA | DTA124XMFHA |
| Product Name | PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |