ROHM Semiconductor GmbH PNP, SOT-723, -50V -150mA, General Purpose Transistor 2SA2029

Description
2SA2029 is a transistor with excellent hFE linearity. Complementary is 2SC5658.
Description
2SA2029 is a transistor with excellent hFE linearity. Complementary is 2SC5658.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA2029 is a PNP general purpose small signal transistor in the SOT-723 package, rated for a collector-emitter voltage of -50 V and a collector current of -150 mA. It features a DC current gain (hFE) range of 120 to 390, a collector-emitter saturation voltage of -500 mV at -50 mA collector current, and a transition frequency of 140 MHz. The device is designed for general purpose small signal amplifier applications and complements the 2SC5658 NPN transistor.

Datasheet Summary
Powered by GS/AI

The 2SA2029 is a PNP general purpose small signal transistor in the SOT-723 package, rated for a collector-emitter voltage of -50 V and a collector current of -150 mA. It features a DC current gain (hFE) range of 120 to 390, a collector-emitter saturation voltage of -500 mV at -50 mA collector current, and a transition frequency of 140 MHz. The device is designed for general purpose small signal amplifier applications and complements the 2SC5658 NPN transistor.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-723, -50V -150mA, General Purpose Transistor - 2SA2029 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-723, -50V -150mA, General Purpose Transistor
2SA2029
PNP, SOT-723, -50V -150mA, General Purpose Transistor 2SA2029
2SA2029 is a transistor with excellent hFE linearity. Complementary is 2SC5658.

2SA2029 is a transistor with excellent hFE linearity. Complementary is 2SC5658.

Supplier's Site Datasheet
PNP General Purpose Amplification Transistor - 2SA2029 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP General Purpose Amplification Transistor
2SA2029
PNP General Purpose Amplification Transistor 2SA2029
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SA2029 2SA2029
Product Name PNP, SOT-723, -50V -150mA, General Purpose Transistor PNP General Purpose Amplification Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
9 suppliers
730A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D730 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908APAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers