The 2SD2153 is an NPN bipolar junction transistor designed for low-frequency power amplifier applications, housed in an SOT-89 package. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 2 A, and a maximum power dissipation of 2.0 W when mounted on a 40×40×0.7 mm ceramic board. The device features a high DC current gain (hFE) ranging from 560 to 2700, grouped into U, V, and W ranks, and a collector-emitter saturation voltage of up to 500 mV at a collector current of 1 A and base current of 20 mA. The junction temperature ranges from -55 °C to +150 °C. It meets RoHS compliance and is rated for automotive use under AEC-Q200.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SD2153 | 2SD2153 |
| Product Name | NPN, SOT-89, 25V 2A, High hFE Transistor | NPN High hFE Transistor |
| Transistor Type | HFET | HFET |