ROHM Semiconductor GmbH NPN, SOT-346T, 50V 1A, Driver Transistor 2SCR513R

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SCR513R is an NPN bipolar transistor designed for middle power driver applications, including low frequency amplification and high speed switching. It is packaged in the TSMT3 (SOT-346T) case with a maximum collector-emitter voltage of 50 V and a continuous collector current of 1 A. The transistor has a collector-emitter saturation voltage of 350 mV maximum at 500 mA collector current and 25 mA base current, and a DC current gain ranging from 180 to 450 at 50 mA collector current. The transition frequency is 360 MHz, and the junction temperature ranges up to 150°C. It meets the AEC-Q200 qualification standard.

Datasheet Summary
Powered by GS/AI

The 2SCR513R is an NPN bipolar transistor designed for middle power driver applications, including low frequency amplification and high speed switching. It is packaged in the TSMT3 (SOT-346T) case with a maximum collector-emitter voltage of 50 V and a continuous collector current of 1 A. The transistor has a collector-emitter saturation voltage of 350 mV maximum at 500 mA collector current and 25 mA base current, and a DC current gain ranging from 180 to 450 at 50 mA collector current. The transition frequency is 360 MHz, and the junction temperature ranges up to 150°C. It meets the AEC-Q200 qualification standard.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346T, 50V 1A, Driver Transistor - 2SCR513R - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346T, 50V 1A, Driver Transistor
2SCR513R
NPN, SOT-346T, 50V 1A, Driver Transistor 2SCR513R
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Driver Transistor - 2SCR513R - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Driver Transistor
2SCR513R
NPN Driver Transistor 2SCR513R
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SCR513R 2SCR513R
Product Name NPN, SOT-346T, 50V 1A, Driver Transistor NPN Driver Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products