ROHM Semiconductor GmbH NPN, SOT-416, 12V 0.5A, Low VCE(sat) Transistor 2SC5585

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SC5585 is an NPN bipolar junction transistor designed for low-frequency amplifier and driver applications, housed in the SOT-416 (EMT3) package. It has a collector-emitter voltage rating of 12 V, a continuous collector current of 500 mA, and a collector-emitter saturation voltage of ≤250 mV at I_C=200 mA and I_B=10 mA. The device supports a maximum junction temperature of 150°C and features a DC current gain (h_FE) range of 270 to 680 at V_CE=2 V and I_C=10 mA. The transition frequency is 320 MHz, and the output capacitance is 7.5 pF. The package is tape and reel packaged in 3000-piece reels with a tape width of 8 mm.

Datasheet Summary
Powered by GS/AI

The 2SC5585 is an NPN bipolar junction transistor designed for low-frequency amplifier and driver applications, housed in the SOT-416 (EMT3) package. It has a collector-emitter voltage rating of 12 V, a continuous collector current of 500 mA, and a collector-emitter saturation voltage of ≤250 mV at I_C=200 mA and I_B=10 mA. The device supports a maximum junction temperature of 150°C and features a DC current gain (h_FE) range of 270 to 680 at V_CE=2 V and I_C=10 mA. The transition frequency is 320 MHz, and the output capacitance is 7.5 pF. The package is tape and reel packaged in 3000-piece reels with a tape width of 8 mm.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-416, 12V 0.5A, Low VCE(sat) Transistor - 2SC5585 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-416, 12V 0.5A, Low VCE(sat) Transistor
2SC5585
NPN, SOT-416, 12V 0.5A, Low VCE(sat) Transistor 2SC5585
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Low VCE(sat) Transistor - 2SC5585 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Low VCE(sat) Transistor
2SC5585
NPN Low VCE(sat) Transistor 2SC5585
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC5585 - 1125985-2SC5585 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC5585
1125985-2SC5585
TRANSISTORS - Transistors (BJT) - Single - 2SC5585 1125985-2SC5585
Manufacturer: Rohm Semiconductor Win Source Part Number: 1125985-2SC5585 Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): PBSS2515E; 2SC5585TL; 2SC5585; PBSS2515E,115; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1125985-2SC5585
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): PBSS2515E; 2SC5585TL; 2SC5585; PBSS2515E,115;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
12V 0.5A Bipolar Transistor
276-2SC5585
12V 0.5A Bipolar Transistor 276-2SC5585
Low frequency transistor (12V, 0.5A) Product overview: 2SC5585 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5585 can be used for catalog matching and distributor lookup.

Low frequency transistor (12V, 0.5A) Product overview: 2SC5585 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC5585 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 2SC5585 2SC5585 1125985-2SC5585 276-2SC5585
Product Name NPN, SOT-416, 12V 0.5A, Low VCE(sat) Transistor NPN Low VCE(sat) Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC5585 12V 0.5A Bipolar Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data