DTA123TCA is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and has a collector-emitter voltage rating of -50 V and a maximum collector current of -100 mA. The input resistance is 2.2 kΩ, and the collector-emitter saturation voltage is -300 mV maximum at -5 mA collector current and -0.25 mA base current. The device has a DC current gain between 100 and 600 at -5 V collector-emitter voltage and -1 mA collector current. The junction temperature rating is 150 ℃.
DTA123TCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA123TCA |
| Product Name | PNP, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |