The DTA015TEB is a PNP digital transistor with built-in bias resistors, designed for switching and interface circuits. It is packaged in an EMT3F case, measuring 1.6 mm × 1.6 mm. The device supports a maximum collector-emitter voltage of -50 V and a collector current of -100 mA, with a power dissipation of 150 mW. The input resistance ranges from 70 to 130 kΩ, and the DC current gain (hFE) ranges from 100 to 600 at -10 V collector-emitter voltage and -5 mA collector current. The junction temperature rating is 150 °C, and the device is lead-free and RoHS compliant.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA015TEB | DTA015TEB |
| Product Name | PNP, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |