ROHM Semiconductor GmbH NPN, SOT-323FL, 50V 100mA, General Purpose Amplification Transistor 2SCR523UB

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SCR523UB is an NPN general purpose transistor in the SOT-323FL (UMT3F) package, rated for a collector-emitter voltage of 50 V and a collector current of 100 mA. It has a power dissipation of 200 mW, a DC current gain (hFE) ranging from 120 to 560 at 1 mA collector current, and a transition frequency of 350 MHz. The collector-emitter saturation voltage is up to 300 mV at 50 mA collector current and 5 mA base current. The device operates within a junction temperature range of -55°C to +150°C and complies with RoHS standards. It is complemented by the PNP 2SAR523UB.

Datasheet Summary
Powered by GS/AI

The 2SCR523UB is an NPN general purpose transistor in the SOT-323FL (UMT3F) package, rated for a collector-emitter voltage of 50 V and a collector current of 100 mA. It has a power dissipation of 200 mW, a DC current gain (hFE) ranging from 120 to 560 at 1 mA collector current, and a transition frequency of 350 MHz. The collector-emitter saturation voltage is up to 300 mV at 50 mA collector current and 5 mA base current. The device operates within a junction temperature range of -55°C to +150°C and complies with RoHS standards. It is complemented by the PNP 2SAR523UB.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323FL, 50V 100mA, General Purpose Amplification Transistor - 2SCR523UB - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323FL, 50V 100mA, General Purpose Amplification Transistor
2SCR523UB
NPN, SOT-323FL, 50V 100mA, General Purpose Amplification Transistor 2SCR523UB
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN General Purpose Amplification Transistor - 2SCR523UB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN General Purpose Amplification Transistor
2SCR523UB
NPN General Purpose Amplification Transistor 2SCR523UB
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-2SCR523UB
50V 0.1A Bipolar Transistor 276-2SCR523UB
General purpose transistor(50V,0.1A) Product overview: 2SCR523UB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR523UB can be used for catalog matching and distributor lookup.

General purpose transistor(50V,0.1A) Product overview: 2SCR523UB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SCR523UB can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SCR523UB - 1126096-2SCR523UB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SCR523UB
1126096-2SCR523UB
TRANSISTORS - Transistors (BJT) - Single - 2SCR523UB 1126096-2SCR523UB
Manufacturer: Rohm Semiconductor Win Source Part Number: 1126096-2SCR523UB Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1126096-2SCR523UB
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 2SCR523UB 2SCR523UB 276-2SCR523UB 1126096-2SCR523UB
Product Name NPN, SOT-323FL, 50V 100mA, General Purpose Amplification Transistor NPN General Purpose Amplification Transistor 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SCR523UB
Polarity NPN NPN
Unlock Full Specs
to access all available technical data