ROHM Semiconductor GmbH NPN, SOT-323T, 30V 1.5A, Low VCE(sat) Transistor 2SD2701

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD2701 is an NPN bipolar junction transistor for general purpose amplification, housed in the SOT-323T (TUMT3) package. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 1.5 A, and a collector-emitter saturation voltage of no more than 350 mV at a collector current of 1 A and base current of 50 mA. The device has a DC current gain (hFE) range of 270 to 680 at a collector current of 100 mA and collector-emitter voltage of 2 V. Its transition frequency is 300 MHz. The junction temperature range is from -55°C to 150°C, and power dissipation is 0.4 W on a reference land or 0.8 W on a ceramic board. The part is supplied in a 3000-piece reel and is not rated for automotive or other high-reliability standards such as AEC-Q200.

Datasheet Summary
Powered by GS/AI

The 2SD2701 is an NPN bipolar junction transistor for general purpose amplification, housed in the SOT-323T (TUMT3) package. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 1.5 A, and a collector-emitter saturation voltage of no more than 350 mV at a collector current of 1 A and base current of 50 mA. The device has a DC current gain (hFE) range of 270 to 680 at a collector current of 100 mA and collector-emitter voltage of 2 V. Its transition frequency is 300 MHz. The junction temperature range is from -55°C to 150°C, and power dissipation is 0.4 W on a reference land or 0.8 W on a ceramic board. The part is supplied in a 3000-piece reel and is not rated for automotive or other high-reliability standards such as AEC-Q200.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323T, 30V 1.5A, Low VCE(sat) Transistor - 2SD2701 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323T, 30V 1.5A, Low VCE(sat) Transistor
2SD2701
NPN, SOT-323T, 30V 1.5A, Low VCE(sat) Transistor 2SD2701
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Low VCE(sat) Transistor - 2SD2701 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Low VCE(sat) Transistor
2SD2701
NPN Low VCE(sat) Transistor 2SD2701
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SD2701 2SD2701
Product Name NPN, SOT-323T, 30V 1.5A, Low VCE(sat) Transistor NPN Low VCE(sat) Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
Transistor - 26175713 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers