DTA114YCA is a PNP digital transistor with built-in bias resistors R1=10kΩ and R2=47kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and has a maximum collector current of -100mA and a collector-emitter voltage of -50V. The device operates with a maximum power dissipation of 200mW when mounted on a reference land and has a junction temperature range of -55°C to +150°C. It meets RoHS compliance and is suited for surface-mount applications with tape and reel packaging in 3000-piece reels.
DTA114YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA114YCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA114YCA | DTA114YCA |
| Product Name | PNP, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP | PNP |