DTA143EE is a PNP digital transistor with built-in bias resistors R1 and R2, both rated at 4.7kΩ, designed for inverter, interface, and driver applications. It is packaged in EMT3 format and has a maximum collector current of -100mA and collector-emitter voltage of -50V. Power dissipation is rated at 150mW. The device operates with input voltage ranging from -30V to 10V and junction temperature up to 150°C. Complementary NPN types are available in the DTC143E series.
DTA143EE is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143EE | DTA143EE |
| Product Name | PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |