The DTA124EE3HZG is a PNP digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) in an SOT-416 package, designed for inverter, interface, and driver applications in automotive systems. It has a collector current rating of -100 mA and a collector-emitter voltage rating of -50 V, with a maximum power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive reliability. The SOT-416 package measures 1.6 mm × 1.6 mm and is supplied in 180 mm tape and reel packaging with a quantity of 3,000 pcs per reel.
Automotive Digital Transistors
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA124EE3HZG |
| Product Name | PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | PNP |