The 2SARA41C HZG is a PNP high-voltage amplifier transistor in an SOT-23 package, rated for a collector-emitter voltage of -120 V and a collector current of -50 mA, with a power dissipation of 200 mW and a junction temperature range up to 150°C. It is AEC-Q101 qualified for automotive applications and complements the 2SCRC41C HZG. The device has a DC current gain (hFE) ranging from 180 to 560, depending on classification, and a transition frequency of 140 MHz. The package dimensions and tape reel specifications are provided for surface-mount assembly.
2SARA41CHZG is a transistor for high-voltage amplifier. Complementary is the 2SCRC41C HZG.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SARA41CHZG |
| Product Name | PNP, SOT-23, -120V -50mA, High-Voltage Amplifier Transistor for Automotive |
| Polarity | PNP |