ROHM Semiconductor GmbH PNP, SOT-416FL, -50V -150mA, General Purpose Transistor 2SA1774EB

Description
2SA1774EB is a transistor with excellent hFE linearity. Complementary is 2SC4617EB.
Description
2SA1774EB is a transistor with excellent hFE linearity. Complementary is 2SC4617EB.
Datasheet
Datasheet Summary
Powered by GS/AI

2SA1774EB is a PNP general purpose transistor in the SOT-416FL package, designed for small signal amplifier applications. It has a collector-emitter voltage rating of -50 V, a collector current rating of -150 mA, and a power dissipation of 150 mW. The DC current gain (hFE) ranges from 180 to 390, and the transition frequency is 140 MHz. The device operates with a junction temperature up to 150 °C and a storage temperature range of -55 °C to +150 °C. It is rated for reflow soldering and complies with standard surface-mount assembly practices.

Datasheet Summary
Powered by GS/AI

2SA1774EB is a PNP general purpose transistor in the SOT-416FL package, designed for small signal amplifier applications. It has a collector-emitter voltage rating of -50 V, a collector current rating of -150 mA, and a power dissipation of 150 mW. The DC current gain (hFE) ranges from 180 to 390, and the transition frequency is 140 MHz. The device operates with a junction temperature up to 150 °C and a storage temperature range of -55 °C to +150 °C. It is rated for reflow soldering and complies with standard surface-mount assembly practices.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416FL, -50V -150mA, General Purpose Transistor - 2SA1774EB - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416FL, -50V -150mA, General Purpose Transistor
2SA1774EB
PNP, SOT-416FL, -50V -150mA, General Purpose Transistor 2SA1774EB
2SA1774EB is a transistor with excellent hFE linearity. Complementary is 2SC4617EB.

2SA1774EB is a transistor with excellent hFE linearity. Complementary is 2SC4617EB.

Supplier's Site Datasheet
PNP General Purpose Amplification Transistor - 2SA1774EB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP General Purpose Amplification Transistor
2SA1774EB
PNP General Purpose Amplification Transistor 2SA1774EB
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SA1774EB 2SA1774EB
Product Name PNP, SOT-416FL, -50V -150mA, General Purpose Transistor PNP General Purpose Amplification Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
View Details
4 suppliers
45V 0.5A Bipolar Transistor - 276-BC807-16LWF - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type Bipolar RF
Polarity PNP
Package Type Tape & Reel (TR)
View Details
5 suppliers
 - LM5100CMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type SOP8
View Details
Transistor - 25493219 - Radwell International
Fuji Electric Corp. of America
View Details