ROHM Semiconductor GmbH NPN, SOT-346, 80V 0.5A, Driver Transistor 2SD1782K

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD1782K is an NPN silicon power transistor in a SOT-346 package designed for driver applications. It has a collector-emitter voltage rating of 80 V, a collector current rating of 500 mA, and a power dissipation of 200 mW. The collector-emitter saturation voltage is 200 mV typical at 500 mA collector current and 50 mA base current. The DC current gain (hFE) ranges from 120 to 390, categorized into R and Q bins. The device meets the junction temperature range of -55 °C to 150 °C and features a transition frequency of 120 MHz. It is complemented by the 2SB1198K PNP transistor.

Datasheet Summary
Powered by GS/AI

The 2SD1782K is an NPN silicon power transistor in a SOT-346 package designed for driver applications. It has a collector-emitter voltage rating of 80 V, a collector current rating of 500 mA, and a power dissipation of 200 mW. The collector-emitter saturation voltage is 200 mV typical at 500 mA collector current and 50 mA base current. The DC current gain (hFE) ranges from 120 to 390, categorized into R and Q bins. The device meets the junction temperature range of -55 °C to 150 °C and features a transition frequency of 120 MHz. It is complemented by the 2SB1198K PNP transistor.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346, 80V 0.5A, Driver Transistor - 2SD1782K - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346, 80V 0.5A, Driver Transistor
2SD1782K
NPN, SOT-346, 80V 0.5A, Driver Transistor 2SD1782K
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Driver Transistor - 2SD1782K - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Driver Transistor
2SD1782K
NPN Driver Transistor 2SD1782K
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SD1782K 2SD1782K
Product Name NPN, SOT-346, 80V 0.5A, Driver Transistor NPN Driver Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 444050 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1826920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT223; Sot-223
View Details