2SA1774 FRA is a PNP general-purpose small signal transistor rated for -50 V collector-emitter voltage and -150 mA collector current, housed in an SOT-416 (EMT3) package. It has a DC current gain (hFE) range of 120 to 390, a transition frequency of 140 MHz, and a maximum power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive applications and operates within a junction temperature range of -55°C to +150°C. It complements the 2SC4617 FRA NPN transistor.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SA1774FRA | 2SA1774FRA |
| Product Name | PNP, SOT-416, -50V -150mA, General Purpose Amplification Transistor for Automotive | PNP General Purpose Amplification Transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |