The 2SAR542P FRA is a PNP silicon transistor rated for -30 V collector-emitter voltage and -5 A collector current, designed for low-frequency amplifier and high-speed switching applications. It is packaged in an SOT-89 case (MPT3) and is AEC-Q101 qualified. The device features a maximum collector-emitter saturation voltage of -400 mV at -2 A collector current and -100 mA base current, with a DC current gain ranging from 200 to 500 at -500 mA collector current and a transition frequency of 240 MHz. The junction temperature range extends to 150 °C, and storage temperature spans -55 °C to +150 °C.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SAR542PFRA | 2SAR542PFRA |
| Product Name | PNP, SOT-89, -30V -5A, Driver Transistor for Automotive | PNP Driver Transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |