ROHM Semiconductor GmbH PNP, SOT-23, -30V -100mA, General Purpose Transistor BC858B

Description
BC858B is bipolar transistor for audio frequency small signal amplifier
Description
BC858B is bipolar transistor for audio frequency small signal amplifier
Datasheet
Datasheet Summary
Powered by GS/AI

BC858B is a PNP bipolar junction transistor for general-purpose amplification, housed in a SOT-23 package. It has a collector-emitter voltage rating of -30 V, a collector current rating of -100 mA, and a power dissipation of 200 mW when mounted on a reference land. The transistor features a DC current gain (hFE) ranging from 210 to 480 at a collector current of 2 mA and a transition frequency of 250 MHz. It complies with RoHS standards and complements the BC848B NPN transistor.

Datasheet Summary
Powered by GS/AI

BC858B is a PNP bipolar junction transistor for general-purpose amplification, housed in a SOT-23 package. It has a collector-emitter voltage rating of -30 V, a collector current rating of -100 mA, and a power dissipation of 200 mW when mounted on a reference land. The transistor features a DC current gain (hFE) ranging from 210 to 480 at a collector current of 2 mA and a transition frequency of 250 MHz. It complies with RoHS standards and complements the BC848B NPN transistor.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-23, -30V -100mA, General Purpose Transistor - BC858B - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-23, -30V -100mA, General Purpose Transistor
BC858B
PNP, SOT-23, -30V -100mA, General Purpose Transistor BC858B
BC858B is bipolar transistor for audio frequency small signal amplifier

BC858B is bipolar transistor for audio frequency small signal amplifier

Supplier's Site Datasheet
PNP General purpose transistor - BC858B - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP General purpose transistor
BC858B
PNP General purpose transistor BC858B
BC858B is bipolar transistor for audio frequency small signal amplifier

BC858B is bipolar transistor for audio frequency small signal amplifier

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number BC858B BC858B
Product Name PNP, SOT-23, -30V -100mA, General Purpose Transistor PNP General purpose transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
590A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details