The DTA023EEB is a PNP digital transistor with built-in bias resistors, R1 = R2 = 2.2 kΩ, in an SOT-416FL (EMT3F) package. It has a collector current rating of -100 mA and a collector-emitter voltage of -50 V. Power dissipation is rated at 150 mW, with an operating junction temperature range of -55 °C to +150 °C. The device is designed for inverter, interface, and driver applications, enabling simplified circuit design by eliminating external input resistors. Its electrical characteristics include an input resistance of 1.54 to 2.86 kΩ and a DC current gain of at least 20 at -20 mA collector current.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170027-DTA023EEB
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Digital Transistor Product overview: DTA023EEB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA023EEB can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | DTA023EEB | DTA023EEB | 1170027-DTA023EEB | 293-DTA023EEB |
| Product Name | PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA023EEB | Bipolar Transistor |
| Polarity | PNP | PNP |