ROHM Semiconductor GmbH NPN, SOT-346T, 12V 1.5A, Low VCE(sat) Transistor 2SD2674

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote Datasheet
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346T, 12V 1.5A, Low VCE(sat) Transistor - 2SD2674 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346T, 12V 1.5A, Low VCE(sat) Transistor
2SD2674
NPN, SOT-346T, 12V 1.5A, Low VCE(sat) Transistor 2SD2674
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Low VCE(sat) Transistor - 2SD2674 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Low VCE(sat) Transistor
2SD2674
NPN Low VCE(sat) Transistor 2SD2674
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
Singapore, Singapore
12V 1.5A Bipolar Transistor
276-2SD2674
12V 1.5A Bipolar Transistor 276-2SD2674
General purpose amplification (12V, 1.5A) Product overview: 2SD2674 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2674 can be used for catalog matching and distributor lookup.

General purpose amplification (12V, 1.5A) Product overview: 2SD2674 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2674 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SD2674 - 1126563-2SD2674 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2674
1126563-2SD2674
TRANSISTORS - Transistors (BJT) - Single - 2SD2674 1126563-2SD2674
Manufacturer: Rohm Semiconductor Win Source Part Number: 1126563-2SD2674 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1126563-2SD2674
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Transistors Bipolar RF Transistors Transistors
Product Number 2SD2674 2SD2674 276-2SD2674 1126563-2SD2674
Product Name NPN, SOT-346T, 12V 1.5A, Low VCE(sat) Transistor NPN Low VCE(sat) Transistor 12V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2674
Polarity NPN NPN
Unlock Full Specs
to access all available technical data