ROHM Semiconductor GmbH PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA143EEB

Description
DTA143EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Description
DTA143EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

DTA143EEB is a PNP digital transistor with built-in bias resistors R1 and R2, both 4.7 kΩ, designed for inverter, interface, and driver circuits. It is packaged in EMT3F (SC-89) and has a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. Power dissipation is rated at 150 mW, with a junction temperature range up to 150 °C. The device operates with input voltage from -30 V to 10 V and offers a DC current gain of at least 30 at -10 mA collector current.

Datasheet Summary
Powered by GS/AI

DTA143EEB is a PNP digital transistor with built-in bias resistors R1 and R2, both 4.7 kΩ, designed for inverter, interface, and driver circuits. It is packaged in EMT3F (SC-89) and has a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. Power dissipation is rated at 150 mW, with a junction temperature range up to 150 °C. The device operates with input voltage from -30 V to 10 V and offers a DC current gain of at least 30 at -10 mA collector current.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA143EEB - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA143EEB
PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA143EEB
DTA143EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTA143EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA143EEB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA143EEB
PNP Digital transistor (with built-in resistors) DTA143EEB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA143EEB DTA143EEB
Product Name PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
730A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D730 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T1-A - 855049-2SA1610-T1-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers