ROHM Semiconductor GmbH NPN, SOT-346T, 12V 3A, Low VCE(sat) Transistor 2SD2670

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD2670 is an NPN bipolar transistor for low-frequency amplifier applications, packaged in a TSMT3 surface-mount case measuring 2.9 mm × 1.9 mm × 1.0 mm max. It has a collector-emitter voltage rating of 12 V, a continuous collector current of 3 A, and a peak pulse current of 6 A. Collector-emitter saturation voltage is maximum 250 mV at IC = 1.5 A and IB = 30 mA. DC current gain (hFE) ranges from 270 to 680 at IC = 500 mA, and transition frequency is 360 MHz. Maximum power dissipation is 500 mW under standard conditions. Junction and storage temperature range is -55°C to +150°C. The part is supplied in tape-and-reel packaging of 3000 pieces per reel and complies with RoHS.

Datasheet Summary
Powered by GS/AI

The 2SD2670 is an NPN bipolar transistor for low-frequency amplifier applications, packaged in a TSMT3 surface-mount case measuring 2.9 mm × 1.9 mm × 1.0 mm max. It has a collector-emitter voltage rating of 12 V, a continuous collector current of 3 A, and a peak pulse current of 6 A. Collector-emitter saturation voltage is maximum 250 mV at IC = 1.5 A and IB = 30 mA. DC current gain (hFE) ranges from 270 to 680 at IC = 500 mA, and transition frequency is 360 MHz. Maximum power dissipation is 500 mW under standard conditions. Junction and storage temperature range is -55°C to +150°C. The part is supplied in tape-and-reel packaging of 3000 pieces per reel and complies with RoHS.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346T, 12V 3A, Low VCE(sat) Transistor - 2SD2670 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346T, 12V 3A, Low VCE(sat) Transistor
2SD2670
NPN, SOT-346T, 12V 3A, Low VCE(sat) Transistor 2SD2670
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Low VCE(sat) Transistor - 2SD2670 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Low VCE(sat) Transistor
2SD2670
NPN Low VCE(sat) Transistor 2SD2670
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SD2670 - 1126561-2SD2670 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SD2670
1126561-2SD2670
TRANSISTORS - Transistors (BJT) - Single - 2SD2670 1126561-2SD2670
Manufacturer: Rohm Semiconductor Win Source Part Number: 1126561-2SD2670 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1126561-2SD2670
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Bipolar Transistor
276-2SD2670
Bipolar Transistor 276-2SD2670
Low frequency amplifier Product overview: 2SD2670 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2670 can be used for catalog matching and distributor lookup.

Low frequency amplifier Product overview: 2SD2670 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SD2670 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2SD2670 2SD2670 1126561-2SD2670 276-2SD2670
Product Name NPN, SOT-346T, 12V 3A, Low VCE(sat) Transistor NPN Low VCE(sat) Transistor TRANSISTORS - Transistors (BJT) - Single - 2SD2670 Bipolar Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data