ROHM Semiconductor GmbH PNP, SOT-346T, -12V -2A, Low VCE(sat) Transistor 2SB1690

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB1690 is a PNP transistor packaged in a SOT-346T configuration, designed for general-purpose amplification applications with a maximum collector-emitter voltage of -12V and a collector current rating of -2A. It features a low collector saturation voltage (VCE(sat)) of a maximum of -180mV at a collector current of -1A and a base current of -50mA, making it suitable for efficient switching applications. The transistor has a collector-base breakdown voltage of -15V and an emitter-base breakdown voltage of -6V. It operates effectively within a junction temperature range of -55°C to +150°C. The device is intended for low-frequency amplification and driver applications, providing a reliable option for engineers seeking a robust transistor solution.

Datasheet Summary
Powered by GS/AI

The 2SB1690 is a PNP transistor packaged in a SOT-346T configuration, designed for general-purpose amplification applications with a maximum collector-emitter voltage of -12V and a collector current rating of -2A. It features a low collector saturation voltage (VCE(sat)) of a maximum of -180mV at a collector current of -1A and a base current of -50mA, making it suitable for efficient switching applications. The transistor has a collector-base breakdown voltage of -15V and an emitter-base breakdown voltage of -6V. It operates effectively within a junction temperature range of -55°C to +150°C. The device is intended for low-frequency amplification and driver applications, providing a reliable option for engineers seeking a robust transistor solution.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-346T, -12V -2A, Low VCE(sat) Transistor - 2SB1690 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-346T, -12V -2A, Low VCE(sat) Transistor
2SB1690
PNP, SOT-346T, -12V -2A, Low VCE(sat) Transistor 2SB1690
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Low VCE(sat) Transistor - 2SB1690 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Low VCE(sat) Transistor
2SB1690
PNP Low VCE(sat) Transistor 2SB1690
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SB1690 2SB1690
Product Name PNP, SOT-346T, -12V -2A, Low VCE(sat) Transistor PNP Low VCE(sat) Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP/PNP general-purpose double transistors - BC807RAZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT1268 SOT1268
View Details
8 suppliers
IGBT Module - 220709846 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
Specs
Transistor Type JFET
View Details