DTA123ECAHZG is a PNP digital transistor with built-in bias resistors (R1 = R2 = 2.2 kΩ) in a SOT-23 package, designed for inverter, interface, and driver applications in automotive systems. It has a collector current rating of -100 mA, a collector-emitter voltage of -50 V, and a power dissipation of 200 mW with terminals mounted on a reference land. The device is AEC-Q101 qualified and operates with a junction temperature range up to 150°C. Input resistance is specified at 1.54 to 2.86 kΩ, and DC current gain is minimum 20 at -20 mA collector current.
DTA123ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA123ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA123ECAHZG | DTA123ECAHZG |
| Product Name | PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP | PNP |