DTA115ECA is a PNP digital transistor housed in a SOT-23 package, featuring built-in bias resistors (R1 and R2 both at 100kΩ) that facilitate the creation of inverter circuits without the need for external input resistors. The device supports a maximum collector current of -100mA and a supply voltage of -50V, making it suitable for various applications such as inverters, interfaces, and drivers. The transistor operates effectively with an input voltage range of -40V to 10V and has a power dissipation rating of 200mW under standard conditions. Its design includes thin-film resistors that provide complete isolation, reducing parasitic effects and simplifying circuit design. The DTA115ECA is intended for use in standard electronic equipment and should not be used in applications requiring high reliability without additional safety measures.
DTA115ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA115ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA115ECA | DTA115ECA |
| Product Name | PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP -100mA -50V Digital Transistors (Bias Resistor Built-in Transistors) |
| Polarity | PNP | PNP |