The DTA114YU3HZG is a PNP digital transistor with built-in bias resistors R1=10kΩ and R2=47kΩ, designed for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-323 (UMT3) case and is qualified to AEC-Q101. The device has a collector current rating of -100mA, a collector-emitter voltage of -50V, and a maximum power dissipation of 200mW. The built-in resistors eliminate the need for external input resistors, simplifying circuit design. Complementary NPN type DTC114YU3HZG is available.
DTA114YU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of automotive grade qualified to AEC-Q101.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA114YU3HZG |
| Product Name | PNP, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | PNP |