The 2SAR522UB is a PNP general purpose transistor in the SOT-323FL (UMT3F) package, rated for a collector-emitter voltage of -20 V and a collector current of -200 mA. It has a power dissipation of 200 mW, a junction temperature range up to 150 °C, and a DC current gain (hFE) of 120 to 560 at I_C = 1 mA and V_CE = -2 V. The transition frequency is 350 MHz, and the output capacitance is 3.0 pF at V_CB = -10 V and f = 1 MHz. The device is supplied in tape and reel packaging with 3000 units per reel. It is complementary to the 2SCR522UB NPN type.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SAR522UB | 2SAR522UB |
| Product Name | PNP, SOT-323FL, -20V -200mA, General Purpose Amplification Transistor | PNP General Purpose Amplification Transistor |
| Polarity | PNP | PNP |