ROHM Semiconductor GmbH PNP, SOT-346T, -30V -3A, Low VCE(sat) Transistor 2SB1708

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB1708 is a PNP bipolar junction transistor designed for low-frequency amplification, featuring a collector-emitter voltage of -30 V, a collector current of -3 A, and a collector-emitter saturation voltage of -180 mV to -250 mV at I_C = -1.5 A and I_B = -30 mA. It is packaged in an SOT-346T (TSMT3) format. The device has a DC current gain (h_FE) ranging from 270 to 680 at I_C = -200 mA and V_CE = -2 V, with a transition frequency of 200 MHz. It meets RoHS compliance and operates within a junction temperature range of -55 to +150 ℃.

Datasheet Summary
Powered by GS/AI

The 2SB1708 is a PNP bipolar junction transistor designed for low-frequency amplification, featuring a collector-emitter voltage of -30 V, a collector current of -3 A, and a collector-emitter saturation voltage of -180 mV to -250 mV at I_C = -1.5 A and I_B = -30 mA. It is packaged in an SOT-346T (TSMT3) format. The device has a DC current gain (h_FE) ranging from 270 to 680 at I_C = -200 mA and V_CE = -2 V, with a transition frequency of 200 MHz. It meets RoHS compliance and operates within a junction temperature range of -55 to +150 ℃.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-346T, -30V -3A, Low VCE(sat) Transistor - 2SB1708 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-346T, -30V -3A, Low VCE(sat) Transistor
2SB1708
PNP, SOT-346T, -30V -3A, Low VCE(sat) Transistor 2SB1708
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Low VCE(sat) Transistor - 2SB1708 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Low VCE(sat) Transistor
2SB1708
PNP Low VCE(sat) Transistor 2SB1708
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-2SB1708
Bipolar Transistor 276-2SB1708
Low frequency amplifier Product overview: 2SB1708 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1708 can be used for catalog matching and distributor lookup.

Low frequency amplifier Product overview: 2SB1708 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1708 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SB1708 - 1124949-2SB1708 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1708
1124949-2SB1708
TRANSISTORS - Transistors (BJT) - Single - 2SB1708 1124949-2SB1708
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124949-2SB1708 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124949-2SB1708
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Transistors Bipolar RF Transistors Transistors
Product Number 2SB1708 2SB1708 276-2SB1708 1124949-2SB1708
Product Name PNP, SOT-346T, -30V -3A, Low VCE(sat) Transistor PNP Low VCE(sat) Transistor Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1708
Polarity PNP PNP
Unlock Full Specs
to access all available technical data