ROHM Semiconductor GmbH PNP, SOT-416, -12V -0.5A, Low VCE(sat) Transistor 2SA2018

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2SA2018 is a PNP bipolar junction transistor for low-frequency amplifier and driver applications, packaged in SOT-416 (EMT3) with a power dissipation of 150 mW. It has a collector-emitter voltage rating of -12 V, a collector current of -500 mA, and a collector-emitter saturation voltage of -100 to -250 mV at -200 mA collector current and -10 mA base current. The DC current gain ranges from 270 to 680 at -10 mA collector current and -2 V collector-emitter voltage. Transition frequency is 260 MHz. The device meets RoHS compliance and is rated for junction temperatures up to 150 °C.

Datasheet Summary
Powered by GS/AI

2SA2018 is a PNP bipolar junction transistor for low-frequency amplifier and driver applications, packaged in SOT-416 (EMT3) with a power dissipation of 150 mW. It has a collector-emitter voltage rating of -12 V, a collector current of -500 mA, and a collector-emitter saturation voltage of -100 to -250 mV at -200 mA collector current and -10 mA base current. The DC current gain ranges from 270 to 680 at -10 mA collector current and -2 V collector-emitter voltage. Transition frequency is 260 MHz. The device meets RoHS compliance and is rated for junction temperatures up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416, -12V -0.5A, Low VCE(sat) Transistor - 2SA2018 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416, -12V -0.5A, Low VCE(sat) Transistor
2SA2018
PNP, SOT-416, -12V -0.5A, Low VCE(sat) Transistor 2SA2018
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Low VCE(sat) Transistor - 2SA2018 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Low VCE(sat) Transistor
2SA2018
PNP Low VCE(sat) Transistor 2SA2018
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA2018 - 1124619-2SA2018 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2018
1124619-2SA2018
TRANSISTORS - Transistors (BJT) - Single - 2SA2018 1124619-2SA2018
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124619-2SA2018 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124619-2SA2018
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Bipolar Transistor
276-2SA2018
Bipolar Transistor 276-2SA2018
Low frequency transistor Product overview: 2SA2018 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2018 can be used for catalog matching and distributor lookup.

Low frequency transistor Product overview: 2SA2018 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2018 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 2SA2018 2SA2018 1124619-2SA2018 276-2SA2018
Product Name PNP, SOT-416, -12V -0.5A, Low VCE(sat) Transistor PNP Low VCE(sat) Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA2018 Bipolar Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data