The DTA114EE FRA is a PNP digital transistor with built-in bias resistors (R1 = R2 = 10 kΩ) in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It supports a maximum collector current of -100 mA and a supply voltage of -50 V, with a power dissipation of 150 mW and a junction temperature range up to 150 °C. The device is AEC-Q101 qualified for automotive use. Complementary NPN type DTC114EE FRA is available.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA114EEFRA | DTA114EEFRA |
| Product Name | PNP, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |