ROHM Semiconductor GmbH NPN, SOT-416, 30V 500mA, General Purpose Amplification Transistor for Automotive 2SCR502E3HZG

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SCR502E3HZG is an NPN general-purpose transistor in the SOT-416 (EMT3) package, rated for 30 V collector-emitter voltage and 500 mA collector current. It features a low collector-emitter saturation voltage of up to 300 mV at 200 mA collector current and a DC current gain (hFE) of 200 to 500 at 100 mA collector current. The device is AEC-Q101 qualified for automotive applications and has a maximum junction temperature of 150°C. Its transition frequency is 360 MHz at 10 V collector-emitter voltage and -100 mA emitter current.

Datasheet Summary
Powered by GS/AI

The 2SCR502E3HZG is an NPN general-purpose transistor in the SOT-416 (EMT3) package, rated for 30 V collector-emitter voltage and 500 mA collector current. It features a low collector-emitter saturation voltage of up to 300 mV at 200 mA collector current and a DC current gain (hFE) of 200 to 500 at 100 mA collector current. The device is AEC-Q101 qualified for automotive applications and has a maximum junction temperature of 150°C. Its transition frequency is 360 MHz at 10 V collector-emitter voltage and -100 mA emitter current.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-416, 30V 500mA, General Purpose Amplification Transistor for Automotive - 2SCR502E3HZG - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-416, 30V 500mA, General Purpose Amplification Transistor for Automotive
2SCR502E3HZG
NPN, SOT-416, 30V 500mA, General Purpose Amplification Transistor for Automotive 2SCR502E3HZG
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number 2SCR502E3HZG
Product Name NPN, SOT-416, 30V 500mA, General Purpose Amplification Transistor for Automotive
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - BC817DPN/DG/B3,115 - Rochester Electronics
Specs
Transistor Type Bipolar RF; MOSFET RF
Polarity NPN; PNP
Package Type SC-74
View Details
Bipolar Transistors - 1219976 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type Sot-89
View Details
Transistor - 4700471 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
 - LM5111-1MY/NOPB - Rochester Electronics
Specs
Transistor Type MOSFET; CMOS
Package Type HVSSOP8
View Details
2 suppliers