ROHM Semiconductor GmbH PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTA023JM

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA023JM is a PNP digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ) in an SOT-723 package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100 mA and a collector-emitter voltage rating of -50 V. The device dissipates up to 150 mW and operates with a junction temperature up to 150 °C. Its input resistance is specified between 1.54 kΩ and 2.86 kΩ, with a resistance ratio R2/R1 ranging from 17 to 26. Complementary NPN types are available in the DTC023J series.

Datasheet Summary
Powered by GS/AI

The DTA023JM is a PNP digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ) in an SOT-723 package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100 mA and a collector-emitter voltage rating of -50 V. The device dissipates up to 150 mW and operates with a junction temperature up to 150 °C. Its input resistance is specified between 1.54 kΩ and 2.86 kΩ, with a resistance ratio R2/R1 ranging from 17 to 26. Complementary NPN types are available in the DTC023J series.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA023JM - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA023JM
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTA023JM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA023JM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA023JM
PNP Digital transistor (with built-in resistors) DTA023JM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA023JM DTA023JM
Product Name PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMCQ120R040M1TXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP16
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
2 suppliers