ROHM Semiconductor GmbH PNP, SOT-723, -50V -100mA, General Purpose Amplification Transistor 2SAR523M

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SAR523M is a PNP general purpose transistor in an SOT-723 package, designed for small signal amplification. It has a collector-emitter voltage rating of -50 V and a maximum collector current of -100 mA. The power dissipation is 150 mW, with a junction temperature range up to 150 °C. The DC current gain ranges from 120 to 560 at a collector current of 1 mA and collector-emitter voltage of 6 V. The transition frequency is 300 MHz, and the output capacitance is 2.0 pF at 10 V collector-base voltage. The collector-emitter saturation voltage is between -150 mV and -400 mV at -50 mA collector current and -5 mA base current. The device is supplied in tape and reel packaging with an 8 mm tape width and 8000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The 2SAR523M is a PNP general purpose transistor in an SOT-723 package, designed for small signal amplification. It has a collector-emitter voltage rating of -50 V and a maximum collector current of -100 mA. The power dissipation is 150 mW, with a junction temperature range up to 150 °C. The DC current gain ranges from 120 to 560 at a collector current of 1 mA and collector-emitter voltage of 6 V. The transition frequency is 300 MHz, and the output capacitance is 2.0 pF at 10 V collector-base voltage. The collector-emitter saturation voltage is between -150 mV and -400 mV at -50 mA collector current and -5 mA base current. The device is supplied in tape and reel packaging with an 8 mm tape width and 8000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-723, -50V -100mA, General Purpose Amplification Transistor - 2SAR523M - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-723, -50V -100mA, General Purpose Amplification Transistor
2SAR523M
PNP, SOT-723, -50V -100mA, General Purpose Amplification Transistor 2SAR523M
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP General Purpose Amplification Transistor - 2SAR523M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP General Purpose Amplification Transistor
2SAR523M
PNP General Purpose Amplification Transistor 2SAR523M
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
Singapore, Singapore
-50V -0.1A Bipolar Transistor
276-2SAR523M
-50V -0.1A Bipolar Transistor 276-2SAR523M
General purpose transistor(-50V,-0.1 A) Product overview: 2SAR523M from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR523M can be used for catalog matching and distributor lookup.

General purpose transistor(-50V,-0.1A) Product overview: 2SAR523M from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -50V, -0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, -50V, -0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR523M can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SAR523M - 721480-2SAR523M - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR523M
721480-2SAR523M
TRANSISTORS - Transistors (BJT) - Single - 2SAR523M 721480-2SAR523M
Manufacturer: Rohm Semiconductor Win Source Part Number: 721480-2SAR523M Manufacturer Homepage: www.rohm.com Reference case: sot-723 Reference Date Code: 1137+ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 721480-2SAR523M
Manufacturer Homepage: www.rohm.com
Reference case: sot-723
Reference Date Code: 1137+
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors
Product Number 2SAR523M 2SAR523M 276-2SAR523M 721480-2SAR523M
Product Name PNP, SOT-723, -50V -100mA, General Purpose Amplification Transistor PNP General Purpose Amplification Transistor -50V -0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SAR523M
Polarity PNP PNP
Unlock Full Specs
to access all available technical data