The 2SAR544R is a PNP bipolar junction transistor designed for middle power driver applications, including low frequency amplification and high speed switching. It is packaged in the SOT-346T (TSMT3) case, with a collector-emitter voltage rating of -80 V and a continuous collector current of -2.5 A. The collector-emitter saturation voltage is specified at -400 mV maximum with a collector current of -1 A and a base current of -50 mA. The device includes a complementary NPN counterpart, the 2SCR544R, and operates with a junction temperature range of -55 to +150 °C. The transition frequency is 280 MHz at a collector current of 500 mA and a collector-emitter voltage of -10 V.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124716-2SAR544R
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2SAR544R | 2SAR544R | 1124716-2SAR544R | 2SAR544R |
| Product Name | PNP, SOT-346T, -80V -2.5A, Driver Transistor | PNP Driver Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SAR544R | Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT |
| Polarity | PNP | PNP |