The 2SC5658 FHA is an NPN silicon transistor for general-purpose small signal amplification, housed in the SOT-723 (VMT3) package. It has a collector-emitter voltage rating of 50 V, a collector current rating of 150 mA, and a power dissipation of 150 mW. The transistor is AEC-Q101 qualified and features a typical collector-base capacitance of 2.0 pF. It complements the 2SA2029 FHA and operates within a junction temperature range of up to 150 °C. The DC current gain (hFE) ranges from 120 to 390, classified in two groups: Q (120-270) and R (180-390).
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SC5658FHA | 2SC5658FHA |
| Product Name | NPN, SOT-723, 50V 150mA, General Purpose Amplification Transistor for Automotive | NPN General Purpose Amplification Transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |