ROHM Semiconductor GmbH PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTA013ZM

Description
PNP -100mA -50V Digital Transistors(Bias Resistor Built-in Transistors)
Description
PNP -100mA -50V Digital Transistors(Bias Resistor Built-in Transistors)
Datasheet
Datasheet Summary
Powered by GS/AI

DTA013ZM is a PNP digital transistor with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) for inverter, interface, and driver applications, packaged in SOT-723 (VMT3) and rated for a maximum collector current of -100 mA and collector-emitter voltage of -50 V. It operates with a maximum power dissipation of 150 mW and a junction temperature up to 150 °C. The device is suitable for surface-mount assembly with tape and reel packaging in 8 mm width, 180 mm reel size, and 8,000 units per reel.

Datasheet Summary
Powered by GS/AI

DTA013ZM is a PNP digital transistor with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) for inverter, interface, and driver applications, packaged in SOT-723 (VMT3) and rated for a maximum collector current of -100 mA and collector-emitter voltage of -50 V. It operates with a maximum power dissipation of 150 mW and a junction temperature up to 150 °C. The device is suitable for surface-mount assembly with tape and reel packaging in 8 mm width, 180 mm reel size, and 8,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA013ZM - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA013ZM
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTA013ZM
PNP -100mA -50V Digital Transistors(Bias Resistor Built-in Transistors)

PNP -100mA -50V Digital Transistors(Bias Resistor Built-in Transistors)

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA013ZM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA013ZM
PNP Digital transistor (with built-in resistors) DTA013ZM
PNP -100mA -50V Digital Transistors(Bias Resistor Built-in Transistors)

PNP -100mA -50V Digital Transistors(Bias Resistor Built-in Transistors)

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA013ZM DTA013ZM
Product Name PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type To220ab
View Details
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers