The DTA124XE FRA is a PNP digital transistor with built-in bias resistors (R1 = 22 kΩ, R2 = 47 kΩ) in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a collector current rating of -100 mA, a collector-emitter voltage of -50 V, and a power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive use. Its input resistance range is 15.4 to 28.6 kΩ, with a resistance ratio of R2/R1 between 1.7 and 2.6. The junction temperature range is -55 to +150 °C, and the transition frequency is 250 MHz. The output voltage at -10 mA output current is -100 to -300 mV.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA124XEFRA | DTA124XEFRA |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |