DTA124ECA HZG is a PNP digital transistor with built-in bias resistors (R1=R2=22kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications. It has a collector current rating of -100mA and a collector-emitter voltage rating of -50V, with a power dissipation of 200mW for mounted terminals and 350mW for ceramic board mounting. The device is AEC-Q101 qualified for automotive use, with a junction temperature range of -55°C to 150°C and a storage temperature range of -55°C to 150°C. The part is supplied in 3000-piece reels on an 8mm tape with a 180mm reel diameter.
DTA124ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTA124ECAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA124ECAHZG | DTA124ECAHZG |
| Product Name | PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) (Corresponds To AEC-Q101) |
| Polarity | PNP | PNP |