The 2SAR542P is a PNP silicon transistor designed for middle power driver applications such as motor and LED drivers. It is packaged in an MPT3 (SOT-89) case with dimensions of 4.5 mm by 4.0 mm. The device has a collector-emitter voltage rating of -30 V, a continuous collector current of -5.0 A, and a peak pulsed collector current of -10 A. The collector-emitter saturation voltage is -0.40 V maximum at -2 A collector current and -100 mA base current. It is RoHS compliant and has a maximum junction temperature of 150 °C. The part is complementary to the 2SCR542P NPN transistor.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SAR542P | 2SAR542P |
| Product Name | PNP, SOT-89, -30V -5A, Driver Transistor | PNP Driver Transistor |
| Polarity | PNP | PNP |