DTA113ZCA is a PNP digital transistor with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) for simplified inverter, interface, and driver circuit design. It is packaged in an SOT-23 case and rated for a maximum collector current of -100 mA and collector-emitter voltage of -50 V. Power dissipation is 200 mW under standard mounting conditions. The device operates with a junction temperature range of -55°C to +150°C and meets RoHS standards. Complementary NPN type DTC113ZCA is available.
DTA113ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTA113ZCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA113ZCA | DTA113ZCA |
| Product Name | PNP, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP -100mA -50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP | PNP |