The DTA023JEB is a PNP digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector current rating of -100 mA and a collector-emitter voltage of -50 V. Power dissipation is 150 mW, and the junction temperature operates up to 150 °C. The device is supplied in tape and reel packaging with 3,000 units per reel and is compliant with RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA023JEB | DTA023JEB |
| Product Name | PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |