ROHM Semiconductor GmbH PNP, SOT-346, -12V -2A, Low VCE(sat) Transistor 2SB1690K

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB1690K is a PNP bipolar transistor for general-purpose amplification, housed in an SOT-346 (SC-59) package measuring 2.8 mm × 1.6 mm × 1.1 mm. It has a collector-emitter voltage rating of -12 V, a collector current of -2 A, and a collector power dissipation of 200 mW. The collector-emitter saturation voltage is specified at -180 mV maximum at IC = -1 A and IB = -50 mA. The DC current gain (hFE) ranges from 270 to 680 at IC = -200 mA and VCE = -2 V. The transition frequency is 360 MHz at IE = -200 mA and f = 100 MHz. Operating junction temperature ranges from -55 °C to 150 °C. The device meets RoHS requirements and is not designed for safety-critical applications.

Datasheet Summary
Powered by GS/AI

The 2SB1690K is a PNP bipolar transistor for general-purpose amplification, housed in an SOT-346 (SC-59) package measuring 2.8 mm × 1.6 mm × 1.1 mm. It has a collector-emitter voltage rating of -12 V, a collector current of -2 A, and a collector power dissipation of 200 mW. The collector-emitter saturation voltage is specified at -180 mV maximum at IC = -1 A and IB = -50 mA. The DC current gain (hFE) ranges from 270 to 680 at IC = -200 mA and VCE = -2 V. The transition frequency is 360 MHz at IE = -200 mA and f = 100 MHz. Operating junction temperature ranges from -55 °C to 150 °C. The device meets RoHS requirements and is not designed for safety-critical applications.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-346, -12V -2A, Low VCE(sat) Transistor - 2SB1690K - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-346, -12V -2A, Low VCE(sat) Transistor
2SB1690K
PNP, SOT-346, -12V -2A, Low VCE(sat) Transistor 2SB1690K
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Low VCE(sat) Transistor - 2SB1690K - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Low VCE(sat) Transistor
2SB1690K
PNP Low VCE(sat) Transistor 2SB1690K
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SB1690K - 1124935-2SB1690K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1690K
1124935-2SB1690K
TRANSISTORS - Transistors (BJT) - Single - 2SB1690K 1124935-2SB1690K
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124935-2SB1690K Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124935-2SB1690K
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
-12V -2A Bipolar Transistor
276-2SB1690K
-12V -2A Bipolar Transistor 276-2SB1690K
General purpose amplification (-12V, -2A) Product overview: 2SB1690K from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -2A. Search-friendly keywords include transistor, BJT, switching, amplification, -12V, -2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1690K can be used for catalog matching and distributor lookup.

General purpose amplification (-12V, -2A) Product overview: 2SB1690K from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -2A. Search-friendly keywords include transistor, BJT, switching, amplification, -12V, -2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1690K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2SB1690K 2SB1690K 1124935-2SB1690K 276-2SB1690K
Product Name PNP, SOT-346, -12V -2A, Low VCE(sat) Transistor PNP Low VCE(sat) Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1690K -12V -2A Bipolar Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - 233774-BCP55 E6327 - Win Source Electronics
Specs
Package Type SOT3
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 274885 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details