The DTA114YEB is a PNP digital transistor with built-in bias resistors (R1 = 10 kΩ, R2 = 47 kΩ) in an SOT-416FL package, designed for inverter, interface, and driver circuits. It has a maximum collector current of -100 mA and a supply voltage rating of -50 V. The device operates with a junction temperature up to 150 °C and a storage temperature range of -55 to +150 °C. Power dissipation is rated at 150 mW. It meets RoHS standards.
DTA114YEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA114YEB | DTA114YEB |
| Product Name | PNP, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |