The DTA043TM is a PNP digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-723 (VMT3) case. The device has a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a power dissipation of 150 mW. The input resistance is 4.7 kΩ, and the DC current gain ranges from 100 to 600. The junction temperature maximum is 150 °C, and the storage temperature range is -55 to +150 °C.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA043TM | DTA043TM |
| Product Name | PNP, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |