PNP digital transistor with built-in bias resistors (R1=R2=4.7kΩ) for inverter, interface, and driver applications in automotive systems, packaged in SOT-723 (VMT3) and qualified to AEC-Q101. It operates with a maximum collector current of -100mA, collector-emitter voltage of -50V, and power dissipation of 150mW, with a junction temperature range of -55°C to +150°C.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA143EMFHA | DTA143EMFHA |
| Product Name | PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | PNP Digital transistor (Corresponds to AEC-Q101) |
| Polarity | PNP | PNP |